74LVX86MTCX
74LVX86MTCX
Active
Description:  IC GATE XOR 4CH 2-INP 14TSSOP
Manufacturer:  onsemi
Datasheet:   74LVX86MTCX Datasheet
History Price: $0.68000
In Stock: 38800
74LVX86MTCX vs 74LVX86MX
Manufacturer
Series
74LVX
74LVX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
XOR (Exclusive OR)
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Max)
2 μA
2 μA
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Input Logic Level - Low
0.5V ~ 0.8V
0.5V ~ 0.8V
Input Logic Level - High
1.5V ~ 2.4V
1.5V ~ 2.4V
Max Propagation Delay @ V, Max CL
12.8ns @ 3.3V, 50pF
12.8ns @ 3.3V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-TSSOP
14-SOIC
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)