74LVX86M
74LVX86M
Obsolete
Description:  IC GATE XOR 4CH 2-INP 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX86M Datasheet
History Price: $0.15000
In Stock: 14400
74LVX86M vs 74LX1G86CTR
Series
74LVX
74LX
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
XOR (Exclusive OR)
XOR (Exclusive OR)
Number of Circuits
4
1
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2V ~ 3.6V
1.65V ~ 5.5V
Current - Quiescent (Max)
2 μA
10 μA
Current - Output High, Low
4mA, 4mA
32mA, 32mA
Input Logic Level - Low
0.5V ~ 0.8V
-
Input Logic Level - High
1.5V ~ 2.4V
-
Max Propagation Delay @ V, Max CL
12.8ns @ 3.3V, 50pF
4ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
SOT-323-5
Package / Case
14-SOIC (0.154", 3.90mm Width)
5-TSSOP, SC-70-5, SOT-353