74LVX74MX
74LVX74MX
Active
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX74MX Datasheet
History Price: $0.24000
In Stock: 26100
74LVX74MX vs 74LVX74MTCX
Series
74LVX
74LVX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
85 MHz
85 MHz
Max Propagation Delay @ V, Max CL
13.2ns @ 3.3V, 50pF
13.2ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
2 μA
2 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
14-TSSOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)