74LVX574SJ
74LVX574SJ
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX574SJ Datasheet
History Price: $0.27000
In Stock: 46200
74LVX574SJ vs 74LVX74MTC
Series
74LVX
74LVX
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
75 MHz
85 MHz
Max Propagation Delay @ V, Max CL
16.7ns @ 3.3V, 50pF
13.2ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
4 μA
2 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOP
14-TSSOP
Package / Case
20-SOIC (0.209", 5.30mm Width)
14-TSSOP (0.173", 4.40mm Width)