74LVX574MTC
74LVX574MTC
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20TSSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX574MTC Datasheet
History Price: $0.17000
In Stock: 40700
74LVX574MTC vs 74LVX74MX
Series
74LVX
74LVX
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
75 MHz
85 MHz
Max Propagation Delay @ V, Max CL
16.7ns @ 3.3V, 50pF
13.2ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
4 μA
2 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-TSSOP
14-SOIC
Package / Case
20-TSSOP (0.173", 4.40mm Width)
14-SOIC (0.154", 3.90mm Width)