Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Fairchild Semiconductor 74LVX573MX
74LVX573MX
Active
Logic - Latches
Description:
BUS DRIVER, LV/LV-A/LVX/H SERIES
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LVX573MX Datasheet
History Price: $0.37000
In Stock: 30100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVX573MX vs 74LVTH373MTCX
Part No
74LVX573MX
74LVTH373MTCX
Category
Logic - Latches
Logic - Latches
Manufacturer
Fairchild Semiconductor
onsemi
Series
74LVX
74LVTH
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2V ~ 3.6V
2.7V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
5.9ns
1.5ns
Current - Output High, Low
4mA, 4mA
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
20-TSSOP