74LVX541TTR
74LVX541TTR
Obsolete
Description:  IC BUF NON-INVERT 3.6V 20TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   74LVX541TTR Datasheet
History Price: $1.21000
In Stock: 22700
74LVX541TTR vs 74LX1G70CTR
Series
74LVX
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
1
Input Type
-
-
Output Type
3-State
Push-Pull
Current - Output High, Low
4mA, 4mA
32mA, 32mA
Voltage - Supply
2V ~ 3.6V
1.65V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
20-TSSOP
SOT-323-5