74LVX541M
74LVX541M
Obsolete
Description:  IC BUFFER NON-INVERT 3.6V 20SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX541M Datasheet
History Price: Obsolete
In Stock: 30600
74LVX541M vs 74LVXC4245MTCX
Series
74LVX
74LVXC
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
4mA, 4mA
24mA, 24mA
Voltage - Supply
2V ~ 3.6V
2.7V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOIC
24-TSSOP