74LVX4245MTR
74LVX4245MTR
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 44000
74LVX4245MTR vs 74LX1G70CTR
Series
74LVX
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
1
Input Type
-
-
Output Type
3-State
Push-Pull
Current - Output High, Low
12mA, 12mA; 24mA, 24mA
32mA, 32mA
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
1.65V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
24-SO
SOT-323-5