74LVX4245MTR
74LVX4245MTR
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 24SO
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 44000
74LVX4245MTR vs 74LVX541M
Series
74LVX
74LVX
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
1
Number of Bits per Element
8
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 12mA; 24mA, 24mA
4mA, 4mA
Voltage - Supply
2.7V ~ 3.6V, 4.5V ~ 5.5V
2V ~ 3.6V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
20-SOIC