Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ STMicroelectronics 74LVX373MTR
74LVX373MTR
Obsolete
Logic - Latches
Description:
IC DTYPE LATCH 3-ST OCTAL 20SOP
Manufacturer:
STMicroelectronics
Datasheet:
74LVX373MTR Datasheet
History Price: Obsolete
In Stock: 19100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVX373MTR vs 74LVTH573MTC
Part No
74LVX373MTR
74LVTH573MTC
Category
Logic - Latches
Logic - Latches
Manufacturer
STMicroelectronics
onsemi
Series
74LVX
74LVTH
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2V ~ 3.6V
2.7V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
8.5ns
4.4ns (Max)
Current - Output High, Low
4mA, 4mA
32mA, 64mA
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SO
20-TSSOP