Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Fairchild Semiconductor 74LVX32SJ
74LVX32SJ
Obsolete
Logic - Gates and Inverters
Description:
IC GATE OR 4CH 2-INP 14SOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LVX32SJ Datasheet
History Price: $0.18000
In Stock: 8900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVX32SJ vs 74LX1GU04CTR
Part No
74LVX32SJ
74LX1GU04CTR
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
STMicroelectronics
Series
74LVX
74LX
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
OR Gate
Inverter
Number of Circuits
4
1
Number of Inputs
2
1
Features
-
-
Voltage - Supply
2V ~ 3.6V
1.65V ~ 5.5V
Current - Quiescent (Max)
2 μA
10 μA
Current - Output High, Low
4mA, 4mA
32mA, 32mA
Input Logic Level - Low
0.5V ~ 0.8V
-
Input Logic Level - High
1.5V ~ 2.4V
-
Max Propagation Delay @ V, Max CL
10.1ns @ 3.3V, 50pF
3ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
SOT-323-5
Package / Case
14-SOIC (0.209", 5.30mm Width)
5-TSSOP, SC-70-5, SOT-353