Packaging
Tube
Tape & Reel (TR)
Logic Type
OR Gate
XOR (Exclusive OR)
Voltage - Supply
2V ~ 3.6V
1.65V ~ 5.5V
Current - Quiescent (Max)
2 μA
10 μA
Current - Output High, Low
4mA, 4mA
32mA, 32mA
Input Logic Level - Low
0.5V ~ 0.8V
-
Input Logic Level - High
1.5V ~ 2.4V
-
Max Propagation Delay @ V, Max CL
10.1ns @ 3.3V, 50pF
4ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
SOT-23-5
Package / Case
14-SOIC (0.209", 5.30mm Width)
SC-74A, SOT-753