74LVX157MTC
74LVX157MTC
Obsolete
Description:  IC MULTIPLEXER 4 X 2:1 16TSSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVX157MTC Datasheet
History Price: Obsolete
In Stock: 48100
74LVX157MTC vs 74LVQ157MTR
Series
74LVX
74LVQ
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
4mA, 4mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SO