74LVTH573SJX
74LVTH573SJX
Obsolete
Description:  IC LATCH TRANSP OCT 3ST 20SOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 27000
74LVTH573SJX vs 74LVTH373MTC
Series
74LVTH
74LVTH
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
4.4ns (Max)
1.5ns
Current - Output High, Low
32mA, 64mA
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SOP
20-TSSOP