Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi 74LVTH573SJ
74LVTH573SJ
Obsolete
Logic - Latches
Description:
IC LATCH TRANSP OCT 3ST 20SOP
Manufacturer:
onsemi
Datasheet:
74LVTH573SJ Datasheet
History Price: Obsolete
In Stock: 45900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVTH573SJ vs 74LVX573MX
Part No
74LVTH573SJ
74LVX573MX
Category
Logic - Latches
Logic - Latches
Manufacturer
onsemi
Fairchild Semiconductor
Series
74LVTH
74LVX
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2.7V ~ 3.6V
2V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
4.4ns (Max)
5.9ns
Current - Output High, Low
32mA, 64mA
4mA, 4mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOP
20-SOIC