74LVTH573MTC
74LVTH573MTC
Obsolete
Description:  IC LATCH TRANSP OCT 3ST 20TSSOP
Manufacturer:  onsemi
History Price: $1.00000
In Stock: 33700
74LVTH573MTC vs 74LVX573MTC
Manufacturer
Series
74LVTH
74LVX
Packaging
Tube
Bulk or Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2.7V ~ 3.6V
2V ~ 3.6V
Independent Circuits
1
1
Delay Time - Propagation
4.4ns (Max)
5.9ns
Current - Output High, Low
32mA, 64mA
4mA, 4mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
20-TSSOP