Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor 74LVTH244MSAX
74LVTH244MSAX
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 3.6V 20SSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LVTH244MSAX Datasheet
History Price: $0.61000
In Stock: 32100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVTH244MSAX vs 74LX1G126CTR
Part No
74LVTH244MSAX
74LX1G126CTR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
STMicroelectronics
Series
74LVTH
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
1
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
32mA, 64mA
32mA, 32mA
Voltage - Supply
2.7V ~ 3.6V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
20-SSOP
SOT-323-5