74LVTH244MSAX
74LVTH244MSAX
Obsolete
Description:  IC BUFFER NON-INVERT 3.6V 20SSOP
Manufacturer:  Fairchild Semiconductor
History Price: $0.61000
In Stock: 32100
74LVTH244MSAX vs 74LX1G125CTR
Series
74LVTH
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
1
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
32mA, 64mA
32mA, 32mA
Voltage - Supply
2.7V ~ 3.6V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
20-SSOP
SOT-323-5