74LVT240D,118
74LVT240D,118
Active
Description:  IC BUFFER INVERT 3.6V 20SO
Manufacturer:  Nexperia
History Price: $0.85000
In Stock: 14100
74LVT240D,118 vs 74LX1G70CTR
Series
74LVT
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Buffer, Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
1
Input Type
-
-
Output Type
3-State
Push-Pull
Current - Output High, Low
32mA, 64mA
32mA, 32mA
Voltage - Supply
2.7V ~ 3.6V
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
20-SO
SOT-323-5