74LVT08D,112
74LVT08D,112
Obsolete
Description:  IC GATE AND 4CH 2-INP 14SO
Manufacturer:  Nexperia
History Price: $1.27000
In Stock: 20200
74LVT08D,112 vs 74LX1G86STR
Series
74LVT
74LX
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
AND Gate
XOR (Exclusive OR)
Number of Circuits
4
1
Number of Inputs
2
2
Features
-
-
Voltage - Supply
2.7V ~ 3.6V
1.65V ~ 5.5V
Current - Quiescent (Max)
-
10 μA
Current - Output High, Low
20mA, 32mA
32mA, 32mA
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
3.4ns @ 3.3V, 50pF
4ns @ 5V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SO
SOT-23-5
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753