74LVQ157MTR
74LVQ157MTR
Obsolete
Description:  IC MULTIPLEXER 4 X 2:1 16SO
Manufacturer:  STMicroelectronics
Datasheet:   74LVQ157MTR Datasheet
History Price: Obsolete
In Stock: 39500
74LVQ157MTR vs 74LVX157M
Series
74LVQ
74LVX
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer
Circuit
4 x 2:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SOIC