☰
74LVQ04SC
74LVQ04SC
Obsolete
Description:  IC INVERTER 6CH 1-INP 14SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LVQ04SC Datasheet
History Price: $0.29000
In Stock: 38720
74LVQ04SC vs 74LS21P-E
Series
74LVQ
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
-
-
Voltage - Supply
2V ~ 3.6V
-
Current - Quiescent (Max)
2 μA
-
Current - Output High, Low
12mA, 12mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9ns @ 3.3V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-