Logic Type
Inverter
XOR (Exclusive OR)
Features
-
Open Collector
Voltage - Supply
2V ~ 3.6V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
10 mA
Current - Output High, Low
12mA, 12mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9ns @ 3.3V, 50pF
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)