☰
74LVQ04MTR
74LVQ04MTR
Obsolete
Description:  IC INVERTER 6CH 1-INP 14SO
Manufacturer:  STMicroelectronics
Datasheet:   74LVQ04MTR Datasheet
History Price: Obsolete
In Stock: 14270
74LVQ04MTR vs 74LS20PC
Series
74LVQ
74LS
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
2
Number of Inputs
1
4
Features
-
-
Voltage - Supply
2V ~ 3.6V
4.75V ~ 5.25V
Current - Quiescent (Max)
2 μA
2.2 mA
Current - Output High, Low
24mA, 24mA
400μA, 8mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
8.5ns @ 3.3V, 50pF
15ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SO
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)