Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Universal Bus Functions
/ Renesas Electronics 74LVCH16601APVG8
74LVCH16601APVG8
Obsolete
Logic - Universal Bus Functions
Description:
IC UNIV BUS TXRX 18BIT 56SSOP
Manufacturer:
Renesas Electronics
Datasheet:
74LVCH16601APVG8 Datasheet
History Price: Obsolete
In Stock: 29400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVCH16601APVG8 vs 74LVTH16501MTD
Part No
74LVCH16601APVG8
74LVTH16501MTD
Category
Logic - Universal Bus Functions
Logic - Universal Bus Functions
Manufacturer
Renesas Electronics
Fairchild Semiconductor
Series
74LVCH
74LVTH
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Transceiver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
24mA, 24mA
32mA, 64mA
Voltage - Supply
2.3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-SSOP
56-TSSOP