74LVC595AD112
74LVC595AD112
Active
Description:  NOW NEXPERIA 74LVC595AD - SERIAL
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 39300
74LVC595AD112 vs 74LV595D,112
Series
74LVC
74LV
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Serial to Parallel, Serial
Serial to Parallel, Serial
Voltage - Supply
1.65V ~ 3.6V
1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SO
16-SO