74LVC16601APVG
74LVC16601APVG
Obsolete
Description:  IC UNIV BUS TXRX 18BIT 56SSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 5000
74LVC16601APVG vs 74LVTH16835DLRG4
Series
74LVC
74LVTH
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Driver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
24mA, 24mA
32mA, 64mA
Voltage - Supply
2.3V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
56-SSOP