☰
74LVC08AMN1TWG
74LVC08AMN1TWG
Obsolete
Description:  IC GATE AND QUAD 2INPUT 14QFN
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 10540
74LVC08AMN1TWG vs 74LS20FP-E
Series
74LVC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
AND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
1.65V ~ 3.6V
-
Current - Quiescent (Max)
40 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.12V ~ 0.8V
-
Input Logic Level - High
1.08V ~ 2V
-
Max Propagation Delay @ V, Max CL
4.8ns @ 3.3V, 50pF
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
-
-
Package / Case
14-VFQFN Exposed Pad
-