74LV595DB,118
74LV595DB,118
Active
Description:  SERIAL IN PARALLEL OUT, LV/LV-A/
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 48400
74LV595DB,118 vs 74LVC8T595BQX
Series
74LV
74LVC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Tri-State
Tri-State
Number of Elements
1
8
Number of Bits per Element
8
1
Function
Serial to Parallel, Serial
Serial to Parallel, Serial
Voltage - Supply
1V ~ 3.6V
1.1V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
16-SSOP
20-DHVQFN (4.5x2.5)