☰
74LV2G14AUSE-E
74LV2G14AUSE-E
Obsolete
Description:  IC UNI-LOGIC GATE BUFFER SMD
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 42170
74LV2G14AUSE-E vs 74LS20PC
Series
-
74LS
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
2.2 mA
Current - Output High, Low
-
400μA, 8mA
Input Logic Level - Low
-
0.8V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
15ns @ 5V, 50pF
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)