☰
74LV2G08AUSE-E
74LV2G08AUSE-E
Obsolete
Description:  IC UNI-LOGIC GATE BUFFER SMD
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 15760
74LV2G08AUSE-E vs 74LS136PC
Series
-
74LS
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Open Collector
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
10 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-PDIP
Package / Case
-
14-DIP (0.300", 7.62mm)