Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Renesas Electronics 74LS640FP-E
74LS640FP-E
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
OCTAL BUS TRANSCEIVER
Manufacturer:
Renesas Electronics
Datasheet:
74LS640FP-E Datasheet
History Price: $1.01000
In Stock: 15465
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LS640FP-E vs 74LX1G07CTR
Part No
74LS640FP-E
74LX1G07CTR
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
STMicroelectronics
Series
-
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
Buffer, Non-Inverting
Number of Elements
-
1
Number of Bits per Element
-
1
Input Type
-
-
Output Type
-
Open Drain
Current - Output High, Low
-
-, 32mA
Voltage - Supply
-
1.65V ~ 5.5V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
-
SOT-323-5