☰
74LS38SC
74LS38SC
Active
Description:  NAND GATE, TTL, PDSO14
Manufacturer:  National Semiconductor
Datasheet:   74LS38SC Datasheet
History Price: Active
In Stock: 22720
74LS38SC vs 74LS10FPEL-E
Series
74LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
12 mA
-
Current - Output High, Low
24mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
32ns @ 5V, 45pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SO
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-