☰
74LS33SC
74LS33SC
Active
Description:  IC GATE NOR OPEN 4CH 2-IN 14SOIC
Manufacturer:  National Semiconductor
Datasheet:   74LS33SC Datasheet
History Price: $0.22000
In Stock: 3200
74LS33SC vs 74LS20P-E
Series
74LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Open Collector
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
13.8 mA
-
Current - Output High, Low
24mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOIC
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-