Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ National Semiconductor 74LS299DC
74LS299DC
Active
Logic - Shift Registers
Description:
SHIFT REGISTER, 8-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
74LS299DC Datasheet
History Price: $3.74000
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LS299DC vs 74LVC594APW,112
Part No
74LS299DC
74LVC594APW,112
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
National Semiconductor
Nexperia
Series
-
74LVC
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Logic Type
-
Shift Register
Output Type
-
Push-Pull
Number of Elements
-
1
Number of Bits per Element
-
8
Function
-
Serial to Parallel, Serial
Voltage - Supply
-
1.65V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP