☰
74LS260PC
74LS260PC
Active
Description:  IC GATE NOR 2CH 5-INP 14DIP
Manufacturer:  National Semiconductor
Datasheet:   74LS260PC Datasheet
History Price: $0.12000
In Stock: 30000
74LS260PC vs 74LX1G86CTR
Series
74LS
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
NOR Gate
XOR (Exclusive OR)
Number of Circuits
2
1
Number of Inputs
5
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
1.65V ~ 5.5V
Current - Quiescent (Max)
5.5 mA
10 μA
Current - Output High, Low
400μA, 8mA
32mA, 32mA
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
4ns @ 5V, 50pF
Operating Temperature
0 ℃ ~ 70 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
SOT-323-5
Package / Case
14-DIP (0.300", 7.62mm)
5-TSSOP, SC-70-5, SOT-353