Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Renesas Electronics 74LS20FP-E
74LS20FP-E
Active
Logic - Gates and Inverters
Description:
74LS20 DUAL 4-INPUT NAND GATE
Manufacturer:
Renesas Electronics
Datasheet:
74LS20FP-E Datasheet
History Price: $0.70000
In Stock: 5755
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LS20FP-E vs 74LX1G86STR
Part No
74LS20FP-E
74LX1G86STR
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Renesas Electronics
STMicroelectronics
Series
-
74LX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
-
XOR (Exclusive OR)
Number of Circuits
-
1
Number of Inputs
-
2
Features
-
-
Voltage - Supply
-
1.65V ~ 5.5V
Current - Quiescent (Max)
-
10 μA
Current - Output High, Low
-
32mA, 32mA
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
4ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOT-23-5
Package / Case
-
SC-74A, SOT-753