74LS195APC
74LS195APC
Active
Description:  SHIFT REGISTER, 4-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   74LS195APC Datasheet
History Price: $0.53000
In Stock: 14700
74LS195APC vs 74LV595D,118
Series
74LS
74LV
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Tri-State
Number of Elements
1
1
Number of Bits per Element
4
8
Function
Universal
Serial to Parallel, Serial
Voltage - Supply
4.75V ~ 5.25V
1V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SO