74LS165SC
74LS165SC
Active
Description:  PARALLEL IN SERIAL OUT
Manufacturer:  National Semiconductor
Datasheet:   74LS165SC Datasheet
History Price: Active
In Stock: 47000
74LS165SC vs 74LVC595APW,112
Series
74LS
74LVC
Packaging
Bulk
Bulk or Tube
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Parallel to Serial
Serial to Parallel, Serial
Voltage - Supply
4.75V ~ 5.25V
1.65V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP