Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ National Semiconductor 74LS165SC
74LS165SC
Active
Logic - Shift Registers
Description:
PARALLEL IN SERIAL OUT
Manufacturer:
National Semiconductor
Datasheet:
74LS165SC Datasheet
History Price: Active
In Stock: 47000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LS165SC vs 74LV4094DB,112
Part No
74LS165SC
74LV4094DB,112
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
National Semiconductor
Nexperia
Series
74LS
74LV
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Parallel to Serial
Serial to Parallel, Serial
Voltage - Supply
4.75V ~ 5.25V
1V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SSOP