☰
74LS132PC
74LS132PC
Active
Description:  NAND GATE, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   74LS132PC Datasheet
History Price: $0.33000
In Stock: 1920
74LS132PC vs 74LS09PC
Series
74LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
Schmitt Trigger
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
14 mA
-
Current - Output High, Low
400μA, 8mA
-
Input Logic Level - Low
1V
-
Input Logic Level - High
1.9V
-
Max Propagation Delay @ V, Max CL
22ns @ 5V, 15pF
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-PDIP
-
Package / Case
14-DIP (0.300", 7.62mm)
-