74LS125ASC
74LS125ASC
Active
Description:  BUS DRIVER, 4-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   74LS125ASC Datasheet
History Price: $0.17000
In Stock: 12700
74LS125ASC vs 74LVXC4245QSCX
Series
74LS
74LVXC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
4
1
Number of Bits per Element
1
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
2.6mA, 24mA
24mA, 24mA
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
24-QSOP