☰
74LS04P-E
74LS04P-E
Obsolete
Description:  IC UNI-LOGIC GATE BUFFER SMD
Manufacturer:  Renesas Electronics
Datasheet:   74LS04P-E Datasheet
History Price: Obsolete
In Stock: 35865
74LS04P-E vs 74LX1GU04CTR
Series
-
74LX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Logic Type
-
Inverter
Number of Circuits
-
1
Number of Inputs
-
1
Features
-
-
Voltage - Supply
-
1.65V ~ 5.5V
Current - Quiescent (Max)
-
10 μA
Current - Output High, Low
-
32mA, 32mA
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
3ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
SOT-323-5
Package / Case
-
5-TSSOP, SC-70-5, SOT-353