Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Universal Bus Functions
/ onsemi 74LCX16501MTDX
74LCX16501MTDX
Active
Logic - Universal Bus Functions
Description:
TXRX 18BIT UNIV BUS LV 56TSSOP
Manufacturer:
onsemi
Datasheet:
74LCX16501MTDX Datasheet
History Price: $3.78000
In Stock: 49500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LCX16501MTDX vs 74LVC16601APVG
Part No
74LCX16501MTDX
74LVC16601APVG
Category
Logic - Universal Bus Functions
Logic - Universal Bus Functions
Manufacturer
onsemi
Renesas Electronics
Series
74LCX
74LVC
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
Universal Bus Transceiver
Universal Bus Transceiver
Number of Circuits
18-Bit
18-Bit
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
2V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-TSSOP
56-SSOP