74LCX16373MEA
74LCX16373MEA
Obsolete
Description:  IC LATCH TRANSP 16BIT 5V 48-SSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 46800
74LCX16373MEA vs 74LVTH573MSA
Series
74LCX
74LVTH
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2V ~ 3.6V
2.7V ~ 3.6V
Independent Circuits
2
1
Delay Time - Propagation
5.4ns
4.4ns (Max)
Current - Output High, Low
24mA, 24mA
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-SSOP
20-SSOP