74LCX162373MTD
74LCX162373MTD
Obsolete
Description:  BUS DRIVER
Manufacturer:  Fairchild Semiconductor
History Price: Obsolete
In Stock: 48000
74LCX162373MTD vs 74LVTH573MTC
Series
74LCX
74LVTH
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
2V ~ 3.6V
2.7V ~ 3.6V
Independent Circuits
2
1
Delay Time - Propagation
1.5ns
4.4ns (Max)
Current - Output High, Low
12mA, 12mA
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-TSSOP
20-TSSOP