74LCX157M
74LCX157M
Active
Description:  MULTIPLEXER, LVC/LCX/Z SERIES, 4
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LCX157M Datasheet
History Price: $0.61000
In Stock: 41300
74LCX157M vs 74LVX138M
Series
74LCX
74LVX
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Multiplexer
Decoder/Demultiplexer
Circuit
4 x 2:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC