Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Fairchild Semiconductor 74LCX157M
74LCX157M
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
MULTIPLEXER, LVC/LCX/Z SERIES, 4
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LCX157M Datasheet
History Price: $0.61000
In Stock: 41300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LCX157M vs 74LVQ151SJX
Part No
74LCX157M
74LVQ151SJX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Fairchild Semiconductor
onsemi
Series
74LCX
74LVQ
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Multiplexer
Multiplexer
Circuit
4 x 2:1
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
12mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOIC
16-SOP