74LCX138MTCX
74LCX138MTCX
Active
Description:  IC DECODER/DEMUX 1X3:8 16TSSOP
Manufacturer:  onsemi
History Price: $0.67000
In Stock: 49200
74LCX138MTCX vs 74LVQ151SJX
Manufacturer
Series
74LCX
74LVQ
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Multiplexer
Circuit
1 x 3:8
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
12mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-TSSOP
16-SOP